EN
  • EN
  • DE

MAX684EUA

Part No MAX684EUA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 5V-OUTPUT CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Current - Output 50mA
Frequency - Switching 50kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX684
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632024-MAX684EUA
Ultra Librarian 3D Model Ultra Librarian MAX684EUA CAD Model

Description

Maxim Integrated MAX684EUA Voltage Regulator

The MAX684EUA from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This compact, versatile component is an ideal choice for applications where space is at a premium and efficient power conversion is essential.

With an input voltage range of 0.7V to 5.5V, the MAX684EUA is capable of stepping up low voltages to a higher, regulated output. This makes it perfect for devices operating on single-cell batteries, such as lithium-ion, or multiple cells of lower-voltage batteries like NiCd or NiMH. The device can output a fixed voltage of 3.3V or an adjustable voltage from 2.7V to 5.5V, allowing for flexibility in design and application.

The MAX684EUA features a high switching frequency of up to 500kHz, which permits the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design. Its high efficiency, achieved through an innovative control scheme, helps extend battery life and reduces heat generation, which is particularly important for portable and wearable electronics.

Protection features of the MAX684EUA include thermal shutdown, which prevents damage from overheating, and a current limit to protect the device and the load from excessive current draw. This ensures safe operation under a variety of conditions and enhances the reliability of the end product.

The MAX684EUA comes in a compact 8-pin µMAX package, which is highly suitable for space-constrained applications. The small size, combined with minimal external component requirements, makes it a great choice for portable applications such as PDAs, cellular phones, wireless modems, and similar devices.

In summary, the MAX684EUA from Maxim Integrated is a powerful, efficient, and versatile voltage regulator that offers designers a compact power management solution. Its ability to operate at low input voltages, coupled with its high efficiency and thermal protection features, makes it an excellent choice for extending the life of battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess