EN
  • EN
  • DE

LTC6655CHLS8-4.096#PBF

Part No LTC6655CHLS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 4.596 V to 13.2 V
Operating Supply Current 7.5mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-CLCC (5x5)
Win Source Part Number 1064038-LTC6655CHLS8-4.096#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6655CHLS8-4.096#PBF CAD Model

Description

LTC6655CHLS8-4.096#PBF – Precision Reference Voltage Source

The LTC6655CHLS8-4.096#PBF is a high-accuracy, low-drift, precision voltage reference from Linear Technology, designed to ensure stability and reliability for high-precision applications. This voltage reference features a fixed output voltage of 4.096V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), providing a convenient scale factor for binary conversions.

One of the standout characteristics of the LTC6655 is its low output noise, which is crucial for sensitive electronic applications where noise can significantly impact the performance. With a typical noise level of just 1.25ppm/√Hz (0.1Hz to 10Hz), this component ensures a clean and stable reference signal.

The LTC6655CHLS8-4.096#PBF also boasts impressive temperature stability. With a temperature coefficient of typically 2ppm/°C, the device maintains its accuracy across a wide operating temperature range. This makes it an excellent choice for applications that are subjected to varying environmental conditions or require precise voltage references regardless of temperature changes.

Another important feature of this voltage reference is its long-term stability. The LTC6655 has a typical long-term drift of just 30ppm after 1,000 hours, ensuring that the device will remain precise over time without the need for frequent recalibration.

The package of the LTC6655CHLS8-4.096#PBF is an 8-lead LS8, which is designed for surface-mount technology (SMT) and is suitable for automated assembly processes. The lead finish is lead-free and RoHS compliant, aligning with current environmental standards and regulations.

Applications for the LTC6655CHLS8-4.096#PBF are diverse and include precision instrumentation, high-resolution ADCs and DACs, medical devices, and professional-grade audio equipment. The combination of high accuracy, low noise, and excellent temperature stability make it an ideal choice for any application where a stable reference voltage is critical.

In summary, the LTC6655CHLS8-4.096#PBF is a premium voltage reference that offers high precision, low noise, and exceptional stability, making it a reliable component for demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9446 $53.8892
5+ $22.1084 $110.5420
8+ $21.4175 $171.3400
10+ $20.7266 $207.2660
13+ $20.0357 $260.4641
17+ $17.9631 $305.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,762 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess