EN
  • EN
  • DE

SN74AHCT245PW

Part No SN74AHCT245PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AHCT245
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1253639-SN74AHCT245PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SN74AHCT245PW CAD Model

Description

SN74AHCT245PW Octal Bus Transceiver from Texas Instruments

The SN74AHCT245PW is a high-performance, octal bus transceiver integrated circuit from Texas Instruments, designed to provide bidirectional communication between data buses. The device allows for voltage level translation and buffering since it operates on the advanced high-speed CMOS technology (AHCT). The SN74AHCT245PW is particularly suitable for driving bus lines or buffer memory address registers owing to its high drive current and robust output stages.

Key Features

  • Wide Operating Voltage Range: The device is compatible with 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High-Drive Outputs: With the ability to provide ±8-mA output drive at 5V, it can easily drive heavy loads or multiple devices.
  • Bi-Directional Data Flow: The SN74AHCT245PW features 8 channels that can be independently directed in either direction, ensuring versatility in data transfer operations.
  • Output Enable (OE) Feature: This function allows the user to place the eight outputs in either a high-impedance state or an active state, enhancing the flexibility of the bus transceiver.
  • Low Power Consumption: The IC has a typical low power consumption, which is a critical attribute for power-sensitive applications.
  • ESD Protection: It includes protection against electrostatic discharge, ensuring the longevity and reliability of the device in harsh environments.

Applications

The SN74AHCT245PW is commonly used in a variety of digital systems, including:

  • Microprocessor or microcontroller-based systems
  • Communication systems such as networking equipment and telecommunication interfaces
  • Data acquisition and instrumentation
  • Peripheral drivers and computer systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74AHCT245PW ensures a compact footprint on printed circuit boards (PCBs), which is ideal for space-constrained applications. Texas Instruments is known for its commitment to high-quality standards, and this product is no exception, meeting or exceeding industry standards for performance and reliability.

Whether you're designing a new system or upgrading an existing one, the SN74AHCT245PW from Texas Instruments provides a reliable and efficient solution for your digital communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess