EN
  • EN
  • DE

MAX86174AENE+T

Part No MAX86174AENE+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201843-MAX86174AENE+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I²C, SPI
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX86174AENE+T CAD Model

Description

Maxim Integrated MAX86174AENE+T: A High-Precision Optical Sensor Solution

The MAX86174AENE+T from Maxim Integrated is a state-of-the-art optical sensor designed for the precise measurement of pulse oximetry and heart rate signals. This compact, integrated module is a perfect solution for wearable health devices, fitness trackers, and medical monitoring equipment. Its advanced features enable developers to create products that offer reliable and accurate health data to end-users.

Key Features

  • Optimized Optical Design: The MAX86174AENE+T features an optimized optical design that enhances signal quality and reduces power consumption, making it ideal for battery-operated devices.
  • Multi-LED Support: It supports multiple LEDs, allowing for the measurement of various physiological parameters using different wavelengths of light.
  • High Resolution: With a high-resolution ADC, the sensor provides precise measurements, ensuring detailed and accurate readings.
  • Low Power Operation: It is designed for low power operation, which extends the battery life of portable devices.
  • Compact Form Factor: The small size of the MAX86174AENE+T makes it easy to integrate into space-constrained designs without compromising performance.

Advanced Functionality

The MAX86174AENE+T incorporates advanced functionality such as ambient light cancellation, which helps to maintain accuracy in diverse lighting conditions. Additionally, its programmable sample rate and LED current allow customization for different application requirements, providing flexibility for designers.

Applications

Due to its high precision and low power consumption, the MAX86174AENE+T is an excellent choice for a range of applications, including:

  • Wearable Health Devices
  • Fitness and Activity Monitors
  • Smart Watches
  • Medical Monitoring Systems

Easy Integration

The sensor's I2C-compatible interface ensures easy integration with microcontrollers and processors, allowing for seamless communication within a device's ecosystem. The MAX86174AENE+T comes in a small, lead(Pb)-free, 20-pin TQFN package with a temperature range of -40°C to +85°C, making it robust for various operating environments.

Overall, the Maxim Integrated MAX86174AENE+T represents a top-tier choice for developers looking to incorporate reliable and accurate biometric sensing into their health and fitness products.

You May Also Be Interested in

Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENS RELAY TIMER 7M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2739 $56.3695
11+ $9.2504 $101.7544
17+ $8.9613 $152.3421
24+ $8.6723 $208.1352
30+ $8.3832 $251.4960
40+ $7.5160 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess