EN
  • EN
  • DE

MAX861ISA-TG069

Part No MAX861ISA-TG069
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHED-CAP VOLTAGE CONVERTER / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX861
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882516-MAX861ISA-TG069
Ultra Librarian 3D Model Ultra Librarian MAX861ISA-TG069 CAD Model

Description

Maxim Integrated's MAX861ISA-TG069: Precision Voltage Comparator

The MAX861ISA-TG069 is a high-performance voltage comparator from Maxim Integrated, designed to offer precise voltage level detection and comparison. This component is a crucial building block in a wide range of applications, including level shifting, analog-to-digital converters, battery chargers, and various control systems.

Encased in a space-saving 8-pin SOIC package, the MAX861ISA-TG069 is optimal for designs where board space is at a premium. Its small footprint does not compromise on functionality or performance, making it an excellent choice for both portable and stationary applications.

One of the standout features of this comparator is its low power consumption. It is specifically engineered to operate with minimal power requirements, which is essential for battery-powered devices where energy efficiency is paramount. This low power characteristic ensures that the device can function effectively without draining the system's power reserves.

The MAX861ISA-TG069 operates over a wide supply voltage range, accommodating various system voltages and making it versatile for use in multiple platforms. Its input voltage range is broad, allowing for a wide array of signal levels to be compared without the need for external scaling components. This flexibility simplifies design and reduces additional component costs.

With a fast response time, the MAX861ISA-TG069 quickly reacts to changes in input signals, ensuring that systems can respond promptly to varying conditions. This rapid response is critical in applications where timing is crucial, such as in process control or alarm systems.

The device also features a built-in hysteresis capability, which enhances noise immunity and prevents false triggering in noisy environments. This makes the MAX861ISA-TG069 reliable in industrial settings or applications where electrical interference is a concern.

In summary, the MAX861ISA-TG069 from Maxim Integrated is a high-quality voltage comparator that offers precision, low power consumption, and versatility. Its compact size, combined with its robust feature set, makes it an ideal choice for designers seeking a reliable and efficient solution for their voltage comparison needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess