EN
  • EN
  • DE

MAX8649EWE+

Part No MAX8649EWE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 1.8A 16WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.75V
Voltage - Output (Max) 1.38V
Current - Output 1.8A
Frequency - Switching 3.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLBGA
Supplier Device Package 16-WLP
Base Product Number MAX8649
Standard Package 150 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706868-MAX8649EWE+
Ultra Librarian 3D Model Ultra Librarian MAX8649EWE+ CAD Model

Description

Maxim Integrated MAX8649EWE+ High-Efficiency Step-Down Converters

The MAX8649EWE+ from Maxim Integrated is a versatile and efficient step-down converter designed for applications requiring a compact, high-performance power management solution. Ideal for portable devices, the MAX8649EWE+ offers a high level of integration to minimize external component count, thus saving board space and reducing overall system cost.

This advanced synchronous step-down regulator operates over a wide input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power supplies. The device is capable of delivering up to 1.2A of continuous output current with excellent load and line regulation, ensuring a stable power supply for critical applications.

The MAX8649EWE+ features a high switching frequency of up to 2MHz, which allows the use of small, low-profile inductors and ceramic capacitors. This not only reduces the overall solution size but also enables fast transient response and high efficiency across a wide load range. The efficiency is further enhanced by an innovative idle mode that reduces quiescent current to just 30µA during light load conditions, thus prolonging battery life in portable applications.

For safety and reliability, the MAX8649EWE+ incorporates a range of protection features including overcurrent protection, overtemperature protection, and undervoltage lockout. The device also offers a soft-start feature to minimize inrush current at startup, contributing to system stability.

Programmable features such as adjustable output voltage and selectable switching modes (PWM or PFM) provide additional flexibility, making the MAX8649EWE+ adaptable to a variety of power requirements. The part is available in a compact 16-pin TSSOP package with an exposed pad to enhance thermal performance.

With its combination of high efficiency, small form factor, and programmable features, the MAX8649EWE+ is an excellent choice for designers looking to optimize power management in space-constrained, battery-powered devices such as smartphones, tablets, and other handheld electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess