EN
  • EN
  • DE

MAXM22511GLH+T

Part No MAXM22511GLH+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 44LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000409-MAXM22511GLH+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR) \Cut Tape (CT)
Type Transceiver
Protocol RS422, RS485
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-BFLGA
Supplier Device Package 44-LGA (9.35x11.5)
Ultra Librarian 3D Model Ultra Librarian MAXM22511GLH+T CAD Model

Description

The MAXM22511GLH+T is a highly integrated, advanced driver and receiver IC from Maxim Integrated, designed to facilitate robust serial communication in demanding industrial environments. This compact, high-performance product combines a 2.5kV isolated RS-485/RS-422 transceiver with an integrated transformer driver, offering a comprehensive solution for applications requiring reliable data transmission over long distances or in electrically noisy conditions.

Key Features

  • Integrated Isolation: With 2.5kV RMS of integrated isolation, the MAXM22511GLH+T ensures signal integrity and protects sensitive components against high-voltage spikes, common in industrial settings.
  • Data Rates: Supporting data rates up to 25Mbps, this device is capable of high-speed communication, making it suitable for modern industrial automation systems.
  • Half-Duplex RS-485/RS-422 Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, thus reducing cabling costs and complexity.
  • Extended Temperature Range: Designed to operate in extreme conditions, the MAXM22511GLH+T can function within a -40°C to +125°C temperature range, ensuring reliability in harsh environments.
  • Robust ESD Protection: The device features ±35kV ESD protection on the transceiver's bus pins, providing an extra layer of defense against electrostatic discharges.

Applications

The MAXM22511GLH+T is ideal for a variety of applications where isolated data communication is crucial. This includes industrial control and automation systems, HVAC control systems, and any application requiring RS-485/RS-422 communication interfaces with a high degree of electrical isolation.

Package and Quality

Maxim Integrated's MAXM22511GLH+T comes in a compact, 16-pin WLP (Wafer-Level Package) that minimizes footprint on the PCB. Additionally, it is provided in a tape-and-reel format denoted by the "+T" suffix, facilitating efficient assembly for high-volume production. The device is manufactured to meet the stringent quality standards expected in industrial applications, ensuring both performance and durability.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess