EN
  • EN
  • DE

AD9980XSTZ-110

Part No AD9980XSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 40611-AD9980XSTZ-110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9980XSTZ-110 CAD Model

Description

Analog Devices Inc. AD9980XSTZ-110

The AD9980XSTZ-110 is a high-performance, low-power 10-bit analog-to-digital interface designed by Analog Devices Inc. for advanced television and panel applications. This cutting-edge product is engineered to provide rapid digitization of analog signals, making it an ideal solution for use in high-definition TVs, LCD monitors, and other sophisticated video equipment.

Constructed with precision and reliability in mind, the AD9980XSTZ-110 boasts an impressive sampling rate of up to 110 MSPS (mega-samples per second), which ensures smooth and accurate conversion of high-speed video signals into digital data. This capability is critical for maintaining the integrity of fast-moving images and providing viewers with a crystal-clear picture quality.

One of the key features of this product is its integrated triple analog-to-digital converter (ADC) architecture. This allows for the simultaneous sampling of three separate color channels (red, green, and blue), which is essential for reproducing vibrant and true-to-life colors in display applications. The 10-bit resolution of each ADC ensures a wide dynamic range, capturing the nuances of each color with great precision.

The AD9980XSTZ-110 also includes a PLL (Phase-Locked Loop) circuit that generates a pixel clock from the HSYNC signal, eliminating the need for an external clock source. This simplifies the design and reduces the overall component count, leading to a more cost-effective and compact solution for manufacturers.

For ease of integration, the device comes in a compact LQFP (Low-profile Quad Flat Package) and is designed to interface seamlessly with most video graphic arrays and digital signal processors on the market. This versatility makes it a highly adaptable choice for a variety of high-resolution video applications.

Furthermore, the AD9980XSTZ-110 operates with a single 3.3V power supply, which contributes to its low power consumption. This feature not only enhances the energy efficiency of the end product but also supports the development of environmentally friendly electronic devices.

With its robust design, high-speed performance, and advanced features, the AD9980XSTZ-110 from Analog Devices Inc. stands out as a premier solution for developers looking to push the boundaries of video display technology.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess