EN
  • EN
  • DE

MAXM86161EFD+T

Part No MAXM86161EFD+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OPTICAL I2C OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201768-MAXM86161EFD+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Optical
Output Type I²C
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number MAXM86161
Ultra Librarian 3D Model Ultra Librarian MAXM86161EFD+T CAD Model

Description

Maxim Integrated MAXM86161EFD+T Optical Bio-Sensor

The Maxim Integrated MAXM86161EFD+T is a state-of-the-art integrated optical bio-sensor designed for the next generation of wearable health monitoring devices. This compact sensor module offers an all-in-one solution for measuring various biometric parameters, including heart rate, oxygen saturation (SpO2), and heart-rate variability (HRV), making it an ideal choice for fitness trackers, smartwatches, and medical monitoring devices.

Advanced Features

  • Highly Integrated Module: The MAXM86161EFD+T integrates a photodetector, LEDs, and advanced analog front-end (AFE) in a tiny, optical package, providing a complete system for optical heart-rate and SpO2 measurement.
  • Optimized Optical Design: With Maxim's proprietary optical design, the sensor ensures high signal quality and robustness against motion artifacts, making it reliable for real-time monitoring in dynamic conditions.
  • Low Power Consumption: The device is engineered for low power operation, which is critical for battery-powered wearable devices, ensuring longer battery life without sacrificing performance.
  • Flexible and Configurable: It offers multiple LED driver options and a wide dynamic range, allowing for fine-tuning and customization to suit various skin types and device requirements.

Technical Specifications

  • Integrated Photodiodes: The sensor includes high-sensitivity photodiodes for accurate signal acquisition.
  • Programmable Sample Rate: The AFE supports programmable sample rates, enabling optimization for different use cases and power profiles.
  • Communication Interface: The MAXM86161EFD+T features an I2C-compatible interface for easy integration into existing systems.
  • Compact Package: Housed in a small 3.3mm x 1.6mm x 1.3mm, 14-pin optical package, the sensor fits into space-constrained wearable designs.

Maxim Integrated's MAXM86161EFD+T represents a leap forward in wearable health technology, providing designers with a highly accurate, low power, and easy-to-integrate sensor platform. Whether for consumer fitness or clinical-grade applications, this optical bio-sensor is poised to enable a new wave of health monitoring devices that are more comfortable, reliable, and accessible than ever before.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3497 $54.6994
5+ $22.4408 $112.2040
7+ $21.7395 $152.1765
10+ $21.0382 $210.3820
13+ $20.3370 $264.3810
17+ $18.2331 $309.9627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess