EN
  • EN
  • DE

MAXREFDES117#

Part No MAXREFDES117#
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL BRD HEART OXIMETRY MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201813-MAXREFDES117#
Manufacturer Analog Devices Inc./Maxim Integrated
Category Development Boards, Kits, Programmers -Evaluation Boards -Sensor Evaluation Boards
Package Box
Product Status Active
Sensor Type Medical, Pulse Oximeter (PO or SpO2)
Interface I2C
Voltage - Supply 2V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part MAX1921, MAX14595, MAX30102
Base Product Number MAXREFDES
Ultra Librarian 3D Model Ultra Librarian MAXREFDES117# CAD Model

Description

The MAXREFDES117# from Maxim Integrated is a compact, power-efficient, and cost-effective solution designed for the rapid development of wearable and healthcare devices that require heart-rate and pulse-oximetry monitoring capabilities. This reference design is based on Maxim's industry-leading sensor technology, providing developers with a proven platform to accelerate their product development process.

Key Features

  • Integrated Sensor: Features the MAX30102 high-sensitivity pulse oximeter and heart-rate sensor that combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing.
  • Low Power Consumption: Ideal for battery-powered applications, the MAXREFDES117# is designed for power-critical devices, ensuring longer battery life and continuous monitoring capabilities.
  • Compact Design: The small form factor of the board is perfect for wearable devices, offering flexibility in design without compromising performance.
  • Easy-to-Use: Comes with a complete, fully-assembled hardware module that includes firmware for quick and simple integration into projects.
  • Advanced Algorithm Support: Supports advanced algorithms for accurate measurement of heart rate and SpO2 levels, which are essential metrics for health monitoring.

Applications

The MAXREFDES117# is versatile and can be used in a range of applications, including:

  • Fitness and wellness wearables
  • Smart watches and wristbands
  • Medical monitoring devices
  • Remote patient monitoring systems

Designed for ease of integration, the MAXREFDES117# offers a seamless user experience for developers aiming to incorporate vital sign monitoring into their products. With Maxim Integrated's reputation for quality and reliability, the MAXREFDES117# stands as an excellent choice for innovators looking to make a mark in the health and wellness technology space.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess