EN
  • EN
  • DE

MUX24BQ-883

Part No MUX24BQ-883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081174-MUX24BQ-883
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUX24BQ-883 CAD Model

Description

Product Overview: MUX24BQ-883 from Analog Devices Inc.

The MUX24BQ-883 is a high-performance, 24-channel analog multiplexer from Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is designed for military and aerospace applications, as indicated by the "-883" suffix, which denotes compliance with stringent military specifications (MIL-STD-883).

The MUX24BQ-883 offers excellent accuracy and signal fidelity, making it an ideal choice for systems that require multiple-channel data acquisition with minimal cross-talk and signal degradation. Its robust design ensures reliable operation in harsh environments, including those with extreme temperatures and high levels of mechanical stress.

Key Features:

  • Channel Configuration: The device features a 24-channel single-ended input configuration, which can also be configured as a 12-channel differential input, providing flexibility for various signal input requirements.
  • Low On-Resistance: The MUX24BQ-883 boasts a low on-resistance, which minimizes signal loss and maintains signal integrity across the multiplexer.
  • High Off-Isolation: High off-isolation ensures that signals from non-selected channels do not interfere with the selected channel, which is critical for accurate measurements.
  • Durable Construction: Constructed to meet military standards, this device can withstand extreme environmental conditions without compromising performance.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is crucial for the protection of sensitive circuitry and to prevent erroneous readings.

Applications:

With its robust design and precise performance, the MUX24BQ-883 is suitable for a variety of demanding applications, including:

  • Avionics and onboard systems
  • Secure communications systems
  • Guidance and navigation systems
  • Test equipment and instrumentation
  • Satellite systems

The MUX24BQ-883 from Analog Devices Inc. represents the pinnacle of analog multiplexing technology, offering unmatched performance for critical military and aerospace applications. Its combination of precision, reliability, and versatility makes it an essential component for systems where failure is not an option.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Meled
Lowest to $0.1172
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess