EN
  • EN
  • DE

OP05AJ/883C

Part No OP05AJ/883C
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description INSTRUMENTATION OPERATIONAL AMPL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 929588-OP05AJ/883C
Ultra Librarian 3D Model Ultra Librarian OP05AJ/883C CAD Model

Description

The OP05AJ/883C is a high-performance precision operational amplifier from Analog Devices Inc., designed to meet the rigorous standards of military and aerospace applications. This operational amplifier is characterized by its exceptional stability and low noise, making it an ideal choice for high-fidelity and precise analog circuits.

Key Features:

  • High Precision: With a focus on accuracy, the OP05AJ/883C offers excellent offset voltage and drift characteristics, ensuring consistent performance over a wide range of operating conditions.
  • Low Noise: The device exhibits low voltage noise density, making it suitable for sensitive instrumentation and audio applications where maintaining signal integrity is crucial.
  • Stable Operation: The OP05AJ/883C is designed to be stable with capacitive loads, providing reliable performance even in challenging environments.
  • Wide Power Supply Range: Accommodating a broad range of power supplies, this operational amplifier can operate from ±3V to ±18V, giving designers flexibility in various circuit configurations.
  • Robust Design: Meeting the stringent requirements of the 883C military standard, this product is built for durability and can withstand harsh conditions without compromising its performance.

Applications:

The OP05AJ/883C precision operational amplifier is versatile and can be employed in a multitude of applications, including:

  • High-precision instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Data acquisition systems
  • Control systems for aerospace and defense

Technical Specifications:

Parameter Value Offset Voltage 75 μV Input Bias Current 30 nA Supply Voltage Range ±3V to ±18V Operating Temperature Range -55°C to +125°C

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The OP05AJ/883C operational amplifier represents a blend of precision, reliability, and flexibility, making it an excellent choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess