EN
  • EN
  • DE

OP162DRU

Part No OP162DRU
Manufacturer Analog Devices Inc.
Description 15 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233055-OP162DRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP162DRU CAD Model

Description

Product Overview: OP162DRU from Analog Devices Inc.

The OP162DRU is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This operational amplifier is part of the OP162 series, known for its low noise and low power consumption, making it an excellent choice for a wide range of applications.

Key Features

  • Single Supply Operation: The OP162DRU can operate from a single supply, which simplifies design and reduces power supply complexity. It has a wide supply voltage range, accommodating various applications.
  • High Speed: With a slew rate and bandwidth that ensure quick response times, this op-amp is suitable for high-speed signal processing tasks.
  • Low Distortion: The device offers low total harmonic distortion (THD), making it ideal for audio applications and other systems where signal fidelity is crucial.
  • Low Noise: It features low voltage noise density, making it a good fit for sensitive instrumentation and measurement equipment.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing dynamic range in low supply voltage applications.

Applications

The versatility of the OP162DRU enables it to be used in a multitude of applications, including:

  • Audio and video equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Test and measurement instruments
  • Medical devices
  • Professional audio equipment

Package and Quality

The OP162DRU is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The device is RoHS compliant and adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

Conclusion

In summary, the OP162DRU operational amplifier is a robust, high-fidelity component that offers designers flexibility and performance. Whether for audio processing, instrumentation, or any other precision application, the OP162DRU stands out as a reliable choice from Analog Devices Inc., a trusted name in analog technology.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0686 $115.8416
87+ $2.0039 $174.3393
120+ $1.9392 $232.7040
155+ $1.8746 $290.5630
207+ $1.6805 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess