The OP249GP is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and high-speed in a wide range of applications. Known for its dual, precision JFET input, the OP249GP is the ideal choice for professionals seeking reliable and consistent performance in their circuit designs.
Key Features
- Precision JFET Inputs: The OP249GP features precision JFET inputs that ensure low input bias and offset currents, making it perfect for high-impedance sensor amplification and precision integrators.
- High Speed: With its fast slew rate and wide bandwidth, the OP249GP is capable of handling fast signal transitions and high-frequency applications with ease.
- Low Noise: The operational amplifier boasts low noise performance, which makes it suitable for audio pre-amplification and other sensitive signal processing tasks where maintaining signal integrity is crucial.
- Dual Amplifier Configuration: The dual amplifier design provides flexibility, allowing for the implementation of two independent channels or complex amplifier configurations such as differential amplifiers.
- Stable with Capacitive Loads: The OP249GP is designed to be stable with capacitive loads, ensuring reliable performance in feedback and buffering applications.
Applications
The versatility of the OP249GP makes it suitable for a wide range of applications, including:
- High-performance audio processing
- Precision data acquisition systems
- Active filters and integrators
- Fast operational amplifier circuits
- Professional medical instrumentation
Technical Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
1 mV
Input Bias Current
20 pA
Slew Rate
22 V/µs
Gain Bandwidth Product
40 MHz
Operating Temperature Range
-55°C to +125°C
With its robust design and exceptional performance characteristics, the OP249GP from Analog Devices Inc. stands out as a superior choice for precision amplification needs.