EN
  • EN
  • DE
  • IT

OP262GP

Part No OP262GP
Manufacturer Analog Devices Inc.
Description 15 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233135-OP262GP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP262GP CAD Model

Description

Product Overview: OP262GP from Analog Devices Inc.

The OP262GP is a precision dual operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of performance and versatility for a wide range of applications. This high-quality component is engineered to deliver low noise, high speed, and excellent stability, making it suitable for use in audio processing, active filters, and many other sensitive electronic circuits.

Key Features

  • Low Offset Voltage: The OP262GP boasts a low input offset voltage, which ensures that the output signal is a true representation of the input, with minimal error introduced by the amplifier itself.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without significant loss of signal fidelity, making it ideal for high-speed signal processing applications.
  • Low Noise Performance: Noise can be detrimental to signal integrity, but the OP262GP is designed to operate with low noise levels, preserving the quality of the original signal.
  • Dual Amplifier Configuration: As a dual op-amp, the OP262GP contains two independent amplifiers in a single package, offering space-saving benefits and simplifying circuit design.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, giving designers flexibility in various circuit configurations and ensuring compatibility with both single-supply and split-supply operations.

Applications

The versatility of the OP262GP makes it an excellent choice for numerous applications, including:

  • Professional audio equipment
  • Precision filters
  • Data acquisition systems
  • Instrumentation
  • Analog processing circuits

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the OP262GP is no exception. It is built to meet rigorous industry standards, ensuring reliable performance even under challenging conditions. Whether you're designing a high-end audio system or a precision measurement tool, the OP262GP offers the accuracy, speed, and reliability you need to achieve superior results.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to consult the official datasheet and product resources provided by Analog Devices Inc.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess