EN
  • EN
  • DE
  • IT

SST89E58RD2A-40-C-NJE

Part No SST89E58RD2A-40-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 40KB Flash 5V 44-Pin PLCC Tube / IC MCU 8BIT 40KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193688-SST89E58RD2A-40-C-NJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST89E58RD2A
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2A-40-C-NJE CAD Model

Description

Microchip Technology SST89E58RD2A-40-C-NJE Overview

The SST89E58RD2A-40-C-NJE is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the FlashFlex family, which means it comes with a flexible and programmable Flash memory, offering an excellent solution for a wide range of embedded applications.

The device operates at a frequency of 40 MHz, providing a robust processing platform for applications requiring quick data manipulation and fast interface response times. It is built upon a powerful 8051 architecture, which has been a standard in the industry for years, ensuring compatibility with a vast ecosystem of development tools and existing code bases.

Key Features

  • Advanced 8051 MCU Core: The SST89E58RD2A-40-C-NJE uses an enhanced 8051 core, offering high performance with low power consumption.
  • Programmable Flash Memory: With its in-system programmable (ISP) Flash memory, this microcontroller allows for easy firmware updates, which is crucial for future-proofing your embedded systems.
  • Memory Capacity: It comes with 72KB of Flash memory and 1KB of RAM, providing sufficient space for complex programs and data storage.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, making it suitable for various electronic applications.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environmental conditions.
  • Multiple I/O Pins: It includes 40 versatile I/O pins, which can be configured to interface with a wide array of peripherals and other digital systems.
  • Serial Communication Interfaces: The MCU features serial communication interfaces, such as SPI and UART, facilitating easy data transfer and communication with other devices.

This microcontroller is an ideal choice for industrial control systems, automation, consumer electronics, and any application that requires a reliable, programmable MCU with a rich set of features. The SST89E58RD2A-40-C-NJE by Microchip Technology stands out for its blend of performance, flexibility, and durability, making it a go-to solution for designers and engineers looking to create innovative and long-lasting products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess