The OP279GP is a high-performance operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of precision applications. This dual op-amp is recognized for its exceptional accuracy and stability, making it an ideal choice for instrumentation, active filters, and general-purpose amplification tasks.
Key Features
- Low Offset Voltage: The OP279GP boasts a very low input offset voltage, which minimizes error in high-precision circuits.
- High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various applications.
- Low Noise: Noise can degrade performance in sensitive applications, but the OP279GP's low noise characteristics ensure a clean and accurate signal amplification.
- Single-Supply Operation: It is capable of operating from a single supply, which simplifies power supply design and is suitable for battery-powered devices.
- Dual Amplifier Design: The inclusion of two amplifiers in one package provides space and cost savings for designs that require multiple op-amps.
Applications
The versatility of the OP279GP allows it to be used in a broad range of applications. It is particularly well-suited for precision data systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where its accuracy and stability are paramount. Additionally, it is often found in control systems, test equipment, and medical devices where reliability and precision are critical.
Product Specifications
Parameter
Value
Supply Voltage (±V)
3 to 36
Input Offset Voltage (mV)
Typically 0.25
Gain Bandwidth Product (MHz)
4
Noise (nV/√Hz)
Typically 11 at 1kHz
Operating Temperature Range (°C)
-40 to 85
In summary, the OP279GP from Analog Devices Inc. is a reliable and precise operational amplifier that offers excellent performance for a wide range of applications. Its low offset voltage, high gain bandwidth, low noise, and dual-amplifier configuration make it a versatile component in any precision analog circuit.