EN
  • EN
  • DE

OP42GPZ

Part No OP42GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8DIP / Op Amp Single High Speed Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 50 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 130pA
Voltage - Input Offset 1.5mV
Operating Supply Current 5.1mA
Output Current per Channel 33mA
Dual Supply Voltage (±) ±8 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790957-OP42GPZ
Popularity Medium
Supply and Demand Status Limited
Family Name OP42
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP42GPZ CAD Model

Description

The OP42GPZ from Analog Devices Inc. is a high-performance precision operational amplifier (op-amp) that stands out in the industry for its fast settling time and high slew rate. This component is designed for a wide range of applications, including high-speed integrators, digital-to-analog converters (DACs), sample-and-hold circuits, and many other electronic systems requiring high-speed and precision.

Key Features

  • Fast Settling Time: The OP42GPZ boasts an exceptionally quick settling time, making it ideal for high-speed analog-to-digital converters (ADCs) where accuracy and speed are critical.
  • High Slew Rate: With its high slew rate, the OP42GPZ can handle rapid changes in input signals without distortion, ensuring signal integrity in demanding scenarios.
  • Low Offset Voltage: The precision of the OP42GPZ is further enhanced by its low offset voltage, which minimizes error in signal processing applications.
  • Wide Bandwidth: This op-amp features a wide bandwidth that supports a broad range of frequencies, making it versatile for various high-frequency applications.
  • Operational Stability: Engineered for stability and reliability, the OP42GPZ operates consistently across different conditions and applications.

Applications

The OP42GPZ is suitable for a multitude of applications that require high precision and speed. Some of the typical applications include:

  • Professional Audio Equipment
  • High-speed Data Acquisition Systems
  • Telecommunications Equipment
  • Active Filters
  • Fast Operational Amplifier Buffers

Technical Specifications

The OP42GPZ operates within a supply voltage range that accommodates both single-supply and dual-supply modes, providing flexibility in various circuit designs. It is also characterized by a low total harmonic distortion (THD), ensuring clean and accurate signal amplification.

Package and Quality

Encapsulated in a PDIP-8 package, the OP42GPZ is designed for easy integration into printed circuit boards (PCBs) with its through-hole mounting style. Analog Devices Inc. ensures that each unit of the OP42GPZ meets rigorous quality standards, delivering performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess