EN
  • EN
  • DE

OP471GPZ

Part No OP471GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Quad GP ±18V 14-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 95 dB
Gain Bandwidth Product 6.5 MHz
Input Bias Current 60 nA
Input Offset Voltage (Vos) 1.8 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 4
Number of Elements 4
Number of Pins 14
Power Supply Rejection Ratio (PSRR) 105.04 dB
RoHS Compliant
Slew Rate 8 V/µs
Voltage Gain 113.98 dB
Win Source Part Number 1029000-OP471GPZ
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP471GPZ CAD Model

Description

The OP471GPZ is a high-performance operational amplifier from Analog Devices Inc., designed to offer exceptional accuracy and stability. This quad operational amplifier integrates four independent op-amps into a single package, making it an ideal choice for applications requiring multiple amplifiers while conserving space on the PCB.

With its low offset voltage and drift over temperature, the OP471GPZ ensures precision in measurement and control systems. It boasts a wide bandwidth of 3MHz, which, combined with a fast slew rate, makes it suitable for high-speed signal processing applications, including filters, amplifiers, and integrators.

The device operates over a wide range of supply voltages, from ±3 V to ±18 V, providing flexibility in various power supply configurations. This versatility makes the OP471GPZ an excellent choice for battery-operated devices as well as industrial equipment. Moreover, the operational amplifier exhibits low noise performance, which is critical for audio applications and sensitive instrumentation.

The OP471GPZ is available in a 14-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of electronic circuits. Its robust design is characterized by high input impedance and output drive capability, which allows it to drive capacitive loads effectively without oscillation or instability.

Key features of the OP471GPZ include:

  • Quad operational amplifier configuration.
  • Low offset voltage and drift.
  • Wide bandwidth of 3MHz and fast slew rate.
  • Wide supply range: ±3 V to ±18 V.
  • Low noise performance.
  • High input impedance and output drive capability.
  • Available in a 14-pin PDIP package.

In summary, the OP471GPZ from Analog Devices Inc. is a reliable and precise quad operational amplifier that excels in a multitude of electronic applications. Its combination of high-speed performance, low noise, and stability under varying conditions makes it a preferred choice for designers and engineers looking for a compact solution with no compromise on quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess