EN
  • EN
  • DE

OP481GP

Part No OP481GP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Win Source Part Number 650573-OP481GP
HTSUS 8542.33.0001
ECCN EAR99
REACH Status REACH Affected
MSL Level 3 (168 Hours)
Standard Package 1 pcs
Supplier Device Package 14-CERDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply Span (Max) 12 V
Voltage - Supply Span (Min) 2.7 V
Current - Output / Channel 12 mA
Current - Supply 3.3µA (x4 Channels)
Voltage - Input Offset 100 µV
Current - Input Bias 3 nA
Gain Bandwidth Product 105 kHz
Slew Rate 0.028V/µs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Product Status Active
Package Bulk
Ultra Librarian 3D Model Ultra Librarian OP481GP CAD Model

Description

The OP481GP is a high-performance, quad operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the OP481 series, which is renowned for its low power consumption and precision specifications, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The OP481GP is optimized for low power operation, which helps in extending the battery life of portable devices.
  • High Precision: It offers excellent accuracy and stability, which is crucial for precision instrumentation and control systems.
  • Quad Configuration: This op-amp features four independent operational amplifiers in a single package, providing compact and efficient solutions for designs requiring multiple op-amps.
  • Wide Supply Range: The device can operate from a single supply or dual supplies, providing flexibility in various application circuits.

Applications

The OP481GP is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Audio Processing
  • Signal Conditioning
  • Medical Devices
  • Industrial Controls

Technical Specifications

Parameter Value Number of Channels 4 Supply Voltage (Min) ±3V Supply Voltage (Max) ±18V Operating Temperature -40°C to +85°C Package / Case PDIP-14

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The OP481GP is no exception and is designed to meet stringent industry requirements, ensuring consistent performance and durability in a range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess