EN
  • EN
  • DE

OP482GS-REEL7

Part No OP482GS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 4 Circuit - 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OP482
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929618-OP482GS-REEL7
Ultra Librarian 3D Model Ultra Librarian OP482GS-REEL7 CAD Model

Description

Introducing the OP482GS-REEL7 from Analog Devices Inc.

The OP482GS-REEL7 is a high-performance operational amplifier (op-amp) that offers a unique combination of speed, precision, and low noise performance. Manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits, this op-amp is designed for a wide range of applications, including instrumentation, active filters, and data acquisition systems.

With its fast settling time and very low offset voltage, the OP482GS-REEL7 is particularly suitable for applications that require both high speed and high accuracy. Its low noise characteristics also make it an excellent choice for audio applications and other sensitive analog circuits where signal integrity is paramount.

Key Features:

  • High Speed: The OP482GS-REEL7 boasts a fast slew rate and wide bandwidth, making it ideal for high-speed amplifiers, A/D converters, and other applications requiring quick response times.
  • Low Offset Voltage: This op-amp features a very low input offset voltage, which reduces the need for external calibration and ensures high accuracy in precision applications.
  • Low Noise: With its low noise performance, the OP482GS-REEL7 ensures clean and accurate signal amplification, minimizing the impact of unwanted noise in critical signal processing tasks.
  • Stability: The device is designed to be stable over a wide range of operating conditions, ensuring reliable performance even in the most demanding environments.
  • Supply Range: This op-amp operates with a wide supply voltage range, accommodating various power supply configurations and application requirements.
  • Packaging: The OP482GS-REEL7 comes in a surface-mount package, which is suitable for automated assembly processes and space-constrained applications.

As a product of Analog Devices Inc., the OP482GS-REEL7 is backed by the company's commitment to high-quality manufacturing and technical support. Whether you're designing a sophisticated measurement system or looking to enhance the performance of existing circuitry, the OP482GS-REEL7 offers a reliable and versatile solution that meets the rigorous standards of today's electronics industry.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their customer support team. The OP482GS-REEL7 is not just a component; it's an investment in performance and reliability for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0305 $54.2745
21+ $4.9481 $103.9101
32+ $4.7935 $153.3920
44+ $4.6389 $204.1116
56+ $4.4842 $251.1152
75+ $4.0203 $301.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess