EN
  • EN
  • DE

OP497F

Part No OP497F
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0035+
Reference case DIP14
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 733207-OP497F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP497F CAD Model

Description

The OP497F from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of features for a wide range of applications. This quad operational amplifier is designed to provide users with low noise, high accuracy, and a stable output, making it an ideal choice for precision instrumentation, data acquisition systems, and active filtering applications.

Key Features

  • High Precision: The OP497F boasts excellent precision with very low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: It exhibits low noise characteristics, which is crucial for applications that require a clean amplification of small signals.
  • Wide Supply Range: This operational amplifier operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Stable with High Capacitive Loads: The OP497F is designed to be stable even when driving capacitive loads, a common challenge in many operational amplifier applications.

Applications

The versatility of the OP497F makes it suitable for a diverse set of applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Process Control
  • Medical Equipment
  • Industrial Automation

Technical Specifications

Parameter Value Number of Circuits 4 Supply Voltage ±3V to ±18V Input Offset Voltage 150 µV max Input Bias Current 25 nA max Operating Temperature -55°C to +125°C

With its robust design and stringent quality control, the OP497F is a reliable choice for professionals seeking an operational amplifier that delivers consistent and dependable performance. Analog Devices Inc.'s commitment to excellence ensures that the OP497F will meet the demands of the most critical applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6756 $81.3512
4+ $33.3749 $133.4996
6+ $32.3319 $193.9914
8+ $31.2890 $250.3120
10+ $30.2460 $302.4600
13+ $27.1171 $352.5223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess