EN
  • EN
  • DE

PKD01FPZ

Part No PKD01FPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Sample and Hold 2-CH 70us 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Dual Supply Voltage 15 V
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Pins 14
Operating Supply Voltage 15 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1021751-PKD01FPZ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKD01FPZ CAD Model

Description

Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications, presents the PKD01FPZ, a state-of-the-art precision operational amplifier (op-amp) designed for a wide range of electronic applications. This product stands out for its exceptional accuracy, low noise, and high stability, making it an ideal choice for high-end industrial, medical, and instrumentation systems.

Key Features

  • High Precision: The PKD01FPZ boasts ultra-low offset voltage and drift over temperature, ensuring accurate signal amplification in critical applications.
  • Low Noise: With its low noise performance, this op-amp minimizes signal distortion, making it perfect for sensitive audio and measurement devices.
  • Wide Bandwidth: It offers a broad frequency response, enabling it to handle a variety of signals without compromising fidelity or speed.
  • Stable Operation: The device is designed to maintain stability over a wide range of operating conditions, ensuring reliable performance in diverse environments.

Applications

The PKD01FPZ is versatile and can be implemented in numerous applications, including:

  • Precision data acquisition systems
  • Medical instrumentation such as ECG and EEG monitors
  • Industrial control systems
  • Professional audio equipment
  • Test and measurement equipment

Technical Specifications

The technical specifications of the PKD01FPZ include:

  • Supply Voltage Range: ±5 V to ±15 V
  • Output Type: Rail-to-Rail
  • Number of Channels: Single
  • Package / Case: 8-SOIC

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The PKD01FPZ is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and medical applications.

Ordering Information

To purchase or inquire about the PKD01FPZ, customers can contact Analog Devices Inc. directly or through authorized distributors. Detailed datasheets, technical support, and additional resources are available to assist in the integration of this op-amp into your next project.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess