The REF195GRU from Analog Devices Inc. is a precision voltage reference that is specifically designed to maintain high accuracy and stability across a wide range of conditions. This component is part of Analog Devices' family of low-dropout, micropower voltage references, offering a precise and stable output voltage of 5.0V, which is essential for high-performance analog-to-digital and digital-to-analog conversions, as well as for other precision voltage requirements in a variety of electronic applications.
Key Features
- Output Voltage: Fixed 5.0V with an impressive initial accuracy of ±0.15%.
- Temperature Coefficient: Features a low temperature coefficient, typically 10ppm/°C, ensuring consistent performance over a wide temperature range (-40°C to +85°C).
- Low Dropout Voltage: Capable of operating with a very low dropout voltage, which enhances its efficiency in battery-operated devices.
- Package: Available in a compact TSSOP-8 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
- Low Quiescent Current: Exhibits a low quiescent current, making it ideal for power-sensitive applications.
- Supply Voltage Range: Operates over a broad supply voltage range, accommodating various input conditions.
Applications
The REF195GRU is versatile and can be used in a multitude of applications where a stable voltage reference is critical. It is particularly useful in:
- Data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Portable instrumentation
- Battery-powered devices
- Precision power supplies
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the REF195GRU is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. Whether used in industrial, medical, or consumer electronics, this voltage reference provides the precision and stability needed for high-accuracy signal processing.