EN
  • EN
  • DE

REF43GSZ-REEL

Part No REF43GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 10µVrms
Voltage - Input 4.5V ~ 40V
Current - Supply 450µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names REF43GSZ-REELDKR,2156-REF43GSZ-REEL,REF43GSZ-REEL-ND,REF43GSZ-REELTR,ANAANAREF43GSZ-REEL,REF43GSZ-REELCT,-2735-REF43GSZ-REELCT
Standard Package 2,500
Win Source Part Number 997864-REF43GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian REF43GSZ-REEL CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the REF43GSZ-REEL is a precision voltage reference that provides a fixed output voltage with minimal variance over various conditions such as temperature, input voltage, and load changes. This product is part of a series that is designed for high-performance applications requiring a stable reference voltage.

Key Features

  • Output Voltage: The REF43GSZ-REEL offers a stable output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Temperature Stability: Engineered for excellent temperature stability, this voltage reference maintains consistent performance across a wide temperature range.
  • Low Noise: With its low noise output, the REF43GSZ-REEL is ideal for precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive instrumentation.
  • Package Type: The device is available in a surface-mount package, making it suitable for compact and high-density circuit designs.
  • Supply Voltage Range: It supports a broad range of input voltages, providing flexibility in various power supply configurations.
  • Long-Term Stability: The REF43GSZ-REEL is designed for long-term stability, ensuring minimal drift over the life of the product.

Applications

The REF43GSZ-REEL is versatile and can be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • High-precision instrumentation
  • Medical devices
  • Industrial controls
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The REF43GSZ-REEL is manufactured to meet high standards, ensuring dependable performance for critical applications. It is a testament to Analog Devices' expertise in creating components that are both precise and robust.

Ordering Information

The REF43GSZ-REEL is available on a reel, which is suitable for automated assembly processes, streamlining production for large-scale manufacturing. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. datasheets or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess