EN
  • EN
  • DE

MPM-20-3.3

Part No MPM-20-3.3
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 15W / Enclosed AC DC Converters 1 Output 3.3V 4.5A 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr MEAN WELL USA Inc.
Series MPM-20 (20W)
Package Tray
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 3.3V
Current - Output (Max) 4.5A
Power (Watts) 15 W
Applications Household Appliances, Medical
Features Universal Input
Temperature Range - Operating -35°C ~ 85°C (With Derating)
Efficiency 81%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.06" L x 1.07" W x 0.94" H (52.3mm x 27.2mm x 23.8mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number MPM-20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1866-MPM-20-3.3
Standard Package 240
Win Source Part Number 1207966-MPM-20-3.3
Ultra Librarian 3D Model Ultra Librarian MPM-20-3.3 CAD Model

Description

The MEAN WELL USA Inc. MPM-20-3.3 is a 15W enclosed power supply that belongs to the AC DC Converters category.

  • Feature: Universal input
  • Standard Package: 240 units
  • Input Voltage Range: 80 ~ 264 VAC
  • Output Voltage: 3.3V
  • Maximum Output Current: 4.5A
  • Efficiency: 81 percent
  • Line and Load Regulation: ±0.5 percent
  • Operating Temperature Range: -35°C to 85°C with derating
  • Package: 4-DIP module

You May Also Be Interested in

Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess