EN
  • EN
  • DE

US1GL

Part No US1GL
Manufacturer Rugao Dachang Electronics Co., Ltd
Catalog Electronic Wholesale
Description Surface Mounted High-efficiency Rectifier Reverse Voltage 50 --- 1000 V Forward Current 1.0 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rugao Dachang Electronics Co., Ltd
Win Source Part Number 1278184-US1GL
Manufacturer Homepage www.dachang.com.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US1GL CAD Model

Description

The US1GL is a surface-mount rectifier diode manufactured by Rugao Dachang Electronics Co., Ltd. It is designed for general-purpose rectification in a variety of electronic circuits. This diode features a high surge current capability and a low forward voltage drop, contributing to efficient power conversion.

Applications

  • Power Supplies
  • Freewheeling Diode in Inductive Circuits
  • Polarity Protection
  • General Rectification
  • Adaptors

Features

  • Surface Mount Package: SMA (DO-214AC)
  • Reverse Voltage: 1000V
  • Forward Current: 1.0A
  • Low Forward Voltage Drop
  • High Surge Current Capability

Benefits

  • Efficient Rectification: Low forward voltage drop minimizes power loss.
  • Reliable Operation: High surge current capability protects against transient voltage spikes.
  • Compact Design: Surface-mount package saves board space.
  • High Voltage Handling: 1000V reverse voltage for high-voltage applications.

Technical Specifications

The US1GL has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. The forward voltage drop (VF) is typically 1.0V at IF = 1.0A. It is available in a SMA (DO-214AC) surface-mount package. The operating temperature ranges from -55°C to +150°C.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess