The SMP04 from Analog Devices Inc. is a high-performance precision quad operational amplifier that delivers exceptional accuracy and stability. It is designed to cater to a wide range of applications, including industrial, medical, and automotive systems, where precision signal processing is crucial.
Key Features
- Low Offset Voltage: The SMP04 features a very low input offset voltage, minimizing errors in signal amplification and ensuring high-accuracy measurements.
- Low Drift: With its low voltage drift over temperature, the SMP04 maintains its performance across a wide range of operating conditions, making it reliable for critical applications.
- High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies without compromising signal fidelity.
- Single or Dual Supply Operation: It can be operated from a single supply or dual supplies, providing flexibility in system design and simplifying power supply requirements.
- Low Power Consumption: The SMP04 is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
Applications
- Precision instrumentation
- Data acquisition systems
- Automotive control systems
- Medical equipment
- Active filter circuits
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Input Offset Voltage |
75 µV Max |
| Input Voltage Drift |
1 µV/°C Max |
| Gain Bandwidth Product |
1 MHz |
| Supply Current |
2.6 mA |
| Operating Temperature Range |
-40°C to +85°C |
The SMP04 from Analog Devices Inc. is a robust and reliable choice for designers who require the highest level of precision and stability in their circuit designs. Its combination of low offset, low drift, and low power consumption packaged in a versatile, compact form factor makes it an excellent choice for sophisticated electronic systems.