EN
  • EN
  • DE

SSM2135SZ-REEL

Part No SSM2135SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Audio Amplifier Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SSM2135
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SSM2135SZ-REELDKR, SSM2135SZ-REELTR, SSM2135SZ-REEL-ND, SSM2135SZ-REELCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897695-SSM2135SZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2135SZ-REEL CAD Model

Description

Product Overview: SSM2135SZ-REEL from Analog Devices Inc.

Analog Devices Inc. introduces the SSM2135SZ-REEL, a high-performance audio amplifier that combines compact size with powerful output, designed to meet the demanding requirements of audio applications. This product is part of the renowned SSM series, recognized for its excellence in sound quality and reliability in the audio industry.

Key Features

  • High-Quality Audio Amplification: The SSM2135SZ-REEL delivers pristine audio amplification, ensuring that sound is reproduced with clarity and fidelity. This makes it ideal for professional audio equipment, high-end consumer audio systems, and other applications requiring superior sound quality.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures that the audio output is free from unwanted noise and artifacts, providing listeners with an uncolored and authentic audio experience.
  • Efficient Design: The device is designed for efficiency, minimizing power consumption without sacrificing performance. This is particularly beneficial for portable and battery-powered audio applications where power efficiency is crucial.
  • Reel Packaging: Supplied in reel packaging, the SSM2135SZ-REEL is suitable for automated manufacturing processes, allowing for efficient assembly and reduced production times.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speakers and Studio Monitors

The SSM2135SZ-REEL is a testament to Analog Devices Inc.'s commitment to providing advanced audio solutions that enhance the listening experience. Whether for a professional studio setting, a home theater system, or an on-the-go music player, this audio amplifier is engineered to deliver high-quality sound in a versatile and easy-to-integrate package.

With the SSM2135SZ-REEL, designers and audio enthusiasts can expect a product that not only meets but exceeds the standards for audio performance, efficiency, and reliability. Analog Devices Inc. continues to set the bar for audio amplifier technology, and the SSM2135SZ-REEL is a shining example of their expertise in the field.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3076 $61.8456
14+ $8.4576 $118.4064
22+ $8.1933 $180.2526
30+ $7.9290 $237.8700
38+ $7.6647 $291.2586
51+ $6.8718 $350.4618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess