The SSM2163S from Analog Devices Inc. is a state-of-the-art microphone preamplifier integrated circuit (IC) designed for high-quality audio applications. This IC is perfect for professionals and enthusiasts looking for exceptional sound fidelity in their audio equipment.
Key Features
- Low Noise Performance: The SSM2163S boasts an ultra-low noise floor, making it ideal for high-end audio applications where clarity and detail are paramount.
- Wide Dynamic Range: With an expansive dynamic range, this IC can handle the subtle nuances of quiet passages as well as the high energy of loud signals without distortion.
- Flexible Gain Settings: Users can easily configure the gain settings to match the needs of various microphones and recording situations, ensuring optimal performance.
- Low Distortion: The SSM2163S offers exceptionally low Total Harmonic Distortion (THD), which means that the audio output remains pure and uncolored.
- Compact Size: The small form factor of the IC allows for integration into a wide range of devices, from professional studio gear to portable recording units.
Applications
The versatility of the SSM2163S makes it suitable for a wide array of applications, including:
- Studio-grade microphone preamplifiers
- Professional mixing consoles
- Audio interfaces and sound cards
- Broadcast equipment
- Field recording devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±4V to ±18V |
| Input Noise |
0.8 µV/√Hz, typ |
| Gain Range |
-6 dB to +20 dB |
| THD+N |
0.002% at 1 kHz |
| Package |
SOP-14 |
If you're seeking a microphone preamplifier IC that provides professional-grade audio quality with minimal noise and distortion, the SSM2163S from Analog Devices Inc. is an excellent choice for your next project.