EN
  • EN
  • DE

SSM2210SZ

Part No SSM2210SZ
Manufacturer Analog Devices Inc.
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 40V 0.02A 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Collector Base Voltage (VCBO) 40 V
Collector Emitter Breakdown Voltage 40 V
Collector Emitter Voltage (VCEO) 40 V
Current Rating 20 mA
Frequency 200 MHz
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 2
Number of Pins 8
Packaging Bulk
Polarity NPN
REACH SVHC Unknown
RoHS Compliant
Transition Frequency 200 MHz
Voltage Rating (DC) 40 V
Win Source Part Number 1024986-SSM2210SZ
Categories RF Transistors(BJT)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2210SZ CAD Model

Description

Product Overview: SSM2210SZ from Analog Devices Inc.

The SSM2210SZ is a high-performance audio dual matched NPN transistor from Analog Devices Inc., a company renowned for its precision engineering in the field of semiconductor manufacturing. This product is designed to deliver exceptional sound quality and is ideal for professional audio applications where low noise, high gain, and tight matching are critical.

Key Features

  • Excellent Matching Characteristics: The SSM2210SZ offers outstanding matching between transistors, which is essential for applications requiring closely matched pair transistors to achieve optimal performance.
  • Low Noise: With its low noise specification, the SSM2210SZ ensures a clear and crisp audio signal, making it suitable for high-fidelity audio systems and studio equipment.
  • High Gain: The device provides high gain, which is beneficial in amplification stages of audio circuits, ensuring a robust signal without significant distortion.
  • Compact Package: Enclosed in a small 8-lead SOIC package, the SSM2210SZ is suitable for space-constrained applications without compromising on performance.

Applications

The SSM2210SZ is versatile and can be used in various audio applications, including:

  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Audio Mixing Consoles
  • Professional Audio Equipment
  • Studio Electronics

Technical Specifications

The technical specifications of the SSM2210SZ make it a top choice for audio professionals:

  • Transistor Type: Dual NPN Matched Pair
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector-Base Voltage (Vcbo): 60V
  • Emitter-Base Voltage (Vebo): 6V
  • Collector Current - Continuous (Ic): 20mA
  • Power - Max: 500mW

With its precision and quality, the SSM2210SZ from Analog Devices Inc. stands out as an exceptional component for any audio circuit designer or enthusiast looking to create or upgrade their audio equipment with the finest in transistor technology.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess