EN
  • EN
  • DE

2SC4083PWT1

Part No 2SC4083PWT1
Manufacturer Leshan Radio
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Leshan Radio
Win Source Part Number 156183-2SC4083PWT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4083PWT1 CAD Model

Description

Overview

The 2SC4083PWT1 is a high-performance NPN bipolar junction transistor (BJT) designed for a range of applications requiring high-speed switching and excellent amplification capabilities. Known for its robust construction and reliable performance, this component is widely used in various electronic circuits as an efficient signal amplifier or switch.

Features and Benefits

  • High Current Gain: Provides superior amplification efficiency, making it ideal for low-power signal applications.
  • Low Collector-Emitter Saturation Voltage: Ensures improved energy efficiency and minimized power loss.
  • Compact Package: Available in a small, easy-to-use package, which is perfect for space-constrained applications.
  • Reliable Performance: Designed to operate over a wide temperature range, ensuring consistent functionality in diverse environments.

Applications

  • Signal Amplification: Enhances the strength of weak electrical signals for use in radio and other communication devices.
  • Switching Applications: Used in microcontrollers and other digital devices where high-speed switching is required.
  • Audio Equipment: Incorporates in audio amplification circuits for enhanced sound clarity and performance.
  • Power Management Circuits: Ideal for regulating and controlling power distribution in electronic devices.

Additional Details

The 2SC4083PWT1 transistor is constructed with state-of-the-art fabrication techniques, ensuring high performance and longevity. It is manufactured to comply with stringent quality control standards, making it a trustworthy component for engineers and developers. For optimal performance, it is critical to consider appropriate heat dissipation methods, given its high gain and potential heat generation during operation. Whether incorporated in a commercial product or a DIY electronics project, this transistor offers versatility and efficiency without compromising on reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess