EN
  • EN
  • DE

2SD1427

Part No 2SD1427
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157664-2SD1427
Popularity Low
Supply and Demand Status Limited
Introduction Date June 11, 2020
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1427 CAD Model

Description

The 2SD1427 is a highly reliable NPN bipolar junction transistor specifically designed for high-speed switching applications. With its robust design and versatile features, this transistor is perfect for various electronic projects.

Features and Benefits

  • High-Speed Switching: The 2SD1427 is engineered for rapid on/off states, making it ideal for circuits requiring fast response times.
  • High Current Gain: Offers superior amplification efficiency, which is beneficial for driving larger loads.
  • Thermal Stability: Designed to maintain performance in varying temperatures, ensuring consistent efficiency.
  • Durable Construction: Its rugged build allows for sustained operation in harsh environments.

Applications

  • DC-DC Converters: Utilized in applications where voltage conversion with minimal loss is essential.
  • Audio Amplification Systems: Provides clear and robust sound output through effective signal amplification.
  • LED Drivers: Efficiently controls power supply for LED systems.
  • Variable Frequency Drives: Ideal for controlling motor speed and optimizing energy use.
  • Switch-Mode Power Supplies (SMPS): Helps in managing power efficiently in compact electronic devices.

Additional Details

The 2SD1427 is well-suited for hobbyists and professionals alike, offering a seamless integration into various electronic circuits. Its compact TO-220 package ensures easy handling and mounting, facilitating streamlined installation in designs. With a peak collector current of 5A and a collector-emitter voltage of 60V, the 2SD1427 strikes a balance between high performance and operational safety.

Manufactured to meet stringent quality standards, it offers not only performance efficiency but also longevity, making it a cost-effective choice in high-volume applications. Overall, the 2SD1427 is a vital component for numerous electronic projects demanding reliability and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess