EN
  • EN
  • DE

SSM2211SZ-REEL

Part No SSM2211SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono Class-AB 8-Pin SOIC N T/R / IC AMP AUDIO PWR 1W MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 091892-SSM2211SZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SSM2211
Introduction Date November 13, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SSM2211SZ-REEL CAD Model

Description

The SSM2211SZ-REEL is a high-quality audio amplifier provided by Analog Devices Inc., a renowned leader in the semiconductor industry. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes. The SSM2211SZ-REEL is designed for precision audio applications, offering exceptional sound quality and reliability.

Key Features

  • High Performance: The SSM2211SZ-REEL delivers superior audio performance with low distortion and noise, ensuring a clear and powerful audio output.
  • Efficiency: This audio amplifier is highly efficient, which makes it a perfect choice for battery-powered devices where power consumption is a critical consideration.
  • Compact Size: The small footprint of the device allows for integration into space-constrained applications without sacrificing performance.
  • Heat Dissipation: With excellent thermal performance, the SSM2211SZ-REEL maintains stability and reliability even under varying operational conditions.

Applications

The SSM2211SZ-REEL is versatile and can be used in a wide range of audio applications. These include:

  • Portable audio devices
  • Professional audio equipment
  • Home theater systems
  • Multimedia speakers
  • Automotive audio systems

Technical Specifications

The SSM2211SZ-REEL boasts impressive technical specifications that make it a top choice for audio amplification needs:

  • Output Power: Capable of delivering output power sufficient for most small to medium-sized audio applications.
  • Supply Voltage: Operates across a range of supply voltages, accommodating various system power requirements.
  • Signal-to-Noise Ratio (SNR): Features a high SNR, resulting in less unwanted noise in the audio output.
  • Packaging: Comes in reel packaging suitable for high-volume production environments.

The SSM2211SZ-REEL from Analog Devices Inc. is a testament to the company's dedication to providing superior audio components that meet the demands of modern audio systems. With its combination of high performance, efficiency, and compact design, it stands as an excellent choice for any audio amplification requirement.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2770 $50.0940
47+ $2.1329 $100.2463
73+ $2.0609 $150.4457
105+ $1.9168 $201.2640
136+ $1.8447 $250.8792
170+ $1.7727 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess