EN
  • EN
  • DE

SSM2250RM-R2

Part No SSM2250RM-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 10MSOP / Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 1 @ 8Ohm; 90mW x 2 @ 32Ohm
Voltage - Supply 2.7V ~ 6V
Features Depop, Shutdown
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number SSM2250
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341132-SSM2250RM-R2
Ultra Librarian 3D Model Ultra Librarian SSM2250RM-R2 CAD Model

Description

Introducing the SSM2250RM-R2 from Analog Devices Inc.

The SSM2250RM-R2 is a state-of-the-art audio amplifier designed and manufactured by the renowned Analog Devices Inc., a leader in precision high-performance electronics. This product is part of their extensive range of audio solutions that cater to the needs of both consumer and professional audio applications.

Key Features:

  • High-Quality Audio Performance: The SSM2250RM-R2 delivers crystal-clear sound with low distortion, ensuring an exceptional audio experience for listeners.
  • Efficiency: This amplifier is designed for maximum efficiency, reducing power consumption and heat generation without sacrificing audio quality.
  • Compact Design: With its small footprint, the SSM2250RM-R2 is ideal for space-constrained applications, allowing for integration into a wide variety of audio systems.
  • Versatility: The device can be used in a range of audio applications, from professional studio equipment to high-fidelity home audio systems.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the SSM2250RM-R2 is no exception, offering robust performance and long-term reliability.

Technical Specifications:

The SSM2250RM-R2 boasts impressive technical specifications that make it a top choice for audio amplification needs. It operates over a wide supply voltage range, accommodating different power requirements. The device features a high signal-to-noise ratio (SNR) ensuring minimal noise in the audio output. Additionally, it has built-in thermal protection and short-circuit protection mechanisms that safeguard the amplifier from potential damage due to overheating or electrical faults.

Applications:

Whether you're designing a high-end home theater system, a professional mixing console, or portable audio equipment, the SSM2250RM-R2 is versatile enough to fit seamlessly into your project. Its excellent audio performance and reliability make it a preferred choice for those who demand the best in sound amplification.

For more information on the SSM2250RM-R2, including detailed datasheets, application notes, and support resources, visit Analog Devices Inc.'s website. Elevate your audio projects with the quality and performance of the SSM2250RM-R2 amplifier.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1827 $61.8270
23+ $5.0728 $116.6744
36+ $4.9145 $176.9220
49+ $4.7563 $233.0587
63+ $4.5981 $289.6803
85+ $4.1222 $350.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess