EN
  • EN
  • DE

SSM2250RM-REEL

Part No SSM2250RM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 10MSOP / Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 1 @ 8Ohm; 90mW x 2 @ 32Ohm
Voltage - Supply 2.7V ~ 6V
Features Depop, Shutdown
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number SSM2250
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341133-SSM2250RM-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2250RM-REEL CAD Model

Description

Product Overview: SSM2250RM-REEL from Analog Devices Inc.

The SSM2250RM-REEL is a premium audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically tailored for high-fidelity audio applications that require high-quality sound reproduction with minimal distortion and noise.

Key Features

  • High-Quality Audio Performance: The SSM2250RM-REEL delivers crystal-clear audio output, ensuring that listeners can enjoy their music with the clarity and depth that the original recording intended.
  • Low Distortion: With its advanced design, this IC provides exceptionally low total harmonic distortion plus noise (THD+N), which is critical for professional audio equipment and audiophile-grade consumer electronics.
  • High Efficiency: The amplifier operates with high efficiency, which not only conserves power but also reduces the heat generated during operation, thereby extending the life of the product.
  • Compact Size: Supplied in a reel packaging format, the SSM2250RM-REEL is suitable for automated manufacturing processes, and its small footprint makes it ideal for space-constrained applications.

Applications

The versatility of the SSM2250RM-REEL makes it suitable for a wide range of audio applications, including:

  • Professional audio equipment
  • High-end consumer audio systems
  • Active speakers and studio monitors
  • Automotive audio systems
  • Portable audio devices

Product Specifications

The SSM2250RM-REEL is engineered to meet the demanding specifications required by audio professionals and enthusiasts alike:

  • Supply Voltage Range: The IC operates over a broad supply voltage range, accommodating various system power requirements.
  • Output Power: It delivers ample output power to drive a wide range of speakers and headphones.
  • Package: The device comes in a robust package that ensures reliability and longevity in diverse operating conditions.

Analog Devices Inc. is renowned for its commitment to quality and performance, and the SSM2250RM-REEL is no exception. It represents a blend of cutting-edge technology and design excellence, making it a top choice for anyone looking to incorporate superior audio amplification into their products.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess