The TMP03FRU, crafted by the renowned Analog Devices Inc., is an innovative temperature sensor that offers a unique blend of precision and convenience for a variety of applications. This cutting-edge sensor is designed to deliver accurate temperature readings while being highly user-friendly, making it an ideal solution for those needing reliable temperature monitoring in their projects or products.
Key Features
- Integrated Signal Conditioning: The TMP03FRU comes with built-in signal conditioning, which simplifies the process of converting temperature readings into a usable output signal.
- Pulse Width Modulation (PWM) Output: This sensor provides temperature data in the form of a PWM output, making it easy to interface with most microcontrollers and digital systems without the need for analog-to-digital converters.
- Wide Temperature Range: Capable of measuring temperatures from -40°C to +100°C, the TMP03FRU is versatile enough to be used in environments with varying temperature conditions.
- High Accuracy: With its precision design, the TMP03FRU offers a high level of accuracy, ensuring that temperature readings are reliable and consistent.
- Compact Package: The device comes in a small form factor, making it suitable for space-constrained applications.
- Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered or energy-sensitive applications.
Applications
The TMP03FRU is a versatile component that can be employed in a wide array of applications, including but not limited to:
- Industrial control systems
- Environmental monitoring
- Medical equipment
- Consumer electronics
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Temperature Range |
-40°C to +100°C |
| Output Type |
PWM |
| Package |
SMD (Surface Mounted Device) |
| Supply Voltage |
3 V to 5.5 V |
| Accuracy |
±2°C |
With its robust design and reliable performance, the TMP03FRU from Analog Devices Inc. stands out as a top choice for professionals and hobbyists alike who require an accurate and efficient temperature sensing solution.