EN
  • EN
  • DE

TPIC74100QPWPRCT

Part No TPIC74100QPWPRCT
Manufacturer Analog Devices Inc.
Description PROTOTYPE / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 750275-TPIC74100QPWPRCT
Ultra Librarian 3D Model Ultra Librarian TPIC74100QPWPRCT CAD Model

Description

The TPIC74100QPWPRCT is a high-performance, adjustable voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is specifically engineered to cater to a wide range of applications that require a stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, allowing for versatile application use and custom voltage settings as per the specific needs of the circuit.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus improving overall system efficiency.
  • High Output Current: The TPIC74100QPWPRCT is capable of delivering a high output current, making it suitable for powering a variety of components and systems that require substantial power.
  • Thermal Shutdown Protection: The device includes a thermal shutdown protection mechanism that prevents damage from overheating, enhancing the reliability and longevity of both the regulator and the system it is used in.
  • Overcurrent Protection: It also features overcurrent protection, safeguarding the device and connected components from potential damage due to excessive current flow.

Applications

The TPIC74100QPWPRCT is ideal for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the TPIC74100QPWPRCT is manufactured to meet the highest quality and reliability standards. TI's rigorous testing and quality assurance processes ensure that this voltage regulator delivers consistent performance and durability for critical applications.

Ordering and Packaging

The component is available in a 20-pin HTSSOP PowerPAD™ package, which is designed for efficient thermal dissipation and minimal footprint on printed circuit boards. The part number TPIC74100QPWPRCT signifies a specific version of this product line, with precise specifications and packaging details.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7916 $58.6236
51+ $2.2904 $116.8104
79+ $2.2188 $175.2852
108+ $2.1471 $231.8868
140+ $2.0755 $290.5700
187+ $1.8607 $347.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess