EN
  • EN
  • DE

VT1527MBFQX

Part No VT1527MBFQX
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCH QFN / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number VT1527
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 813870-VT1527MBFQX
Ultra Librarian 3D Model Ultra Librarian VT1527MBFQX CAD Model

Description

Maxim Integrated's VT1527MBFQX: A Comprehensive Overview

Maxim Integrated's VT1527MBFQX stands out as a high-performance, versatile component designed for a wide range of applications. This product is a testament to Maxim's commitment to providing advanced solutions that meet the rigorous demands of the modern electronics industry. The VT1527MBFQX is built with precision and reliability in mind, ensuring that it delivers consistent performance across various parameters.

Key Features

  • High Integration: The VT1527MBFQX integrates multiple functions into a single chip, which helps in reducing the overall system footprint and simplifying the design process for engineers.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, this product offers energy-efficient operation, making it ideal for battery-powered devices and applications where power efficiency is paramount.
  • Durability: Constructed to withstand harsh conditions, the VT1527MBFQX is robust and durable, ensuring long-term reliability even in challenging environments.
  • High Precision: Accuracy is at the heart of this component, providing precise measurements and control that are essential for sensitive applications.

Applications

The VT1527MBFQX is suitable for a diverse array of applications, including but not limited to:

  • Industrial systems
  • Automotive electronics
  • Communication infrastructure
  • Medical equipment
  • Portable devices

Technical Specifications

The technical specifications of the VT1527MBFQX are designed to meet the needs of demanding applications. It operates over a wide temperature range, ensuring stability and functionality under various thermal conditions. The electrical characteristics are tailored to deliver optimal performance, with a focus on minimizing noise and maximizing signal integrity.

Quality and Support

Maxim Integrated stands behind the VT1527MBFQX with a robust support infrastructure. Customers can access a wealth of resources, including technical documentation, application notes, and design tools. Additionally, Maxim's customer service and technical support teams are readily available to assist with any inquiries or challenges that may arise during the design, development, or deployment phases.

In conclusion, the VT1527MBFQX from Maxim Integrated is an exemplary product that combines efficiency, precision, and durability, making it an excellent choice for a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess