EN
  • EN
  • DE

LM1086CSX-2.85/NOPB

Part No LM1086CSX-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052657-LM1086CSX-2.85/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1086CSX-2.85/NOPB CAD Model

Description

The LM1086CSX-2.85/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of electronic applications. Its fixed output voltage of 2.85V and a current capability of up to 1.5A make it an excellent choice for moderate to high-power applications that require a precise voltage source.

Key Features

  • Output Voltage: Fixed 2.85V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A of continuous current.
  • Low Dropout: Offers a low dropout performance, which enhances efficiency and allows operation close to the input voltage.
  • Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting features safeguard the device and the load from fault conditions.
  • Stable with Low-ESR Capacitors: Stable with ceramic and other types of low equivalent series resistance (ESR) capacitors, providing flexibility in design.
  • Package: Available in a TO-263 package that is suitable for surface mount technology (SMT).
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Applications

The LM1086CSX-2.85/NOPB is versatile and can be used in various applications, including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Microprocessor supply
  • Battery chargers
  • Consumer electronics
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM1086CSX-2.85/NOPB is no exception. This voltage regulator is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Conclusion

With its robust feature set and reliable performance, the LM1086CSX-2.85/NOPB from Texas Instruments stands out as a solid choice for designers looking for a dependable voltage regulator solution. Its ease of use, combined with the support and resources available from Texas Instruments, makes it an ideal component for a wide range of power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess