EN
  • EN
  • DE

VT1626SFQX

Part No VT1626SFQX
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CHIP SMD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tray
Product Status Active
Base Product Number VT1626
Standard Package 4,856 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 400089-VT1626SFQX
Ultra Librarian 3D Model Ultra Librarian VT1626SFQX CAD Model

Description

The VT1626SFQX is a cutting-edge voltage regulator from the renowned manufacturer Maxim Integrated, designed to cater to the demanding needs of modern electronic devices. This advanced component ensures stable and efficient power management, making it an ideal choice for a wide range of applications including computing systems, consumer electronics, and industrial equipment.

Key Features

  • High Efficiency: The VT1626SFQX operates with high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the system.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs, providing a versatile solution for various circuit layouts.
  • Adjustable Output: The output voltage of the VT1626SFQX can be precisely adjusted to meet the specific requirements of the target application, providing great flexibility and customization.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard against overheating, ensuring long-term stability and operation.
  • Low Dropout: With its low dropout performance, the VT1626SFQX maintains regulation even under low input-to-output voltage differentials, which is critical for battery-powered devices.

Applications

The versatility of the VT1626SFQX allows it to be employed in a multitude of applications. It is particularly well-suited for:

  • Portable and battery-operated devices where power efficiency is paramount
  • Sensitive electronic circuits requiring a stable and clean power supply
  • High-performance computing systems where precise voltage regulation is necessary
  • Industrial and automotive systems that demand robust performance in challenging environments

Conclusion

Maxim Integrated's VT1626SFQX voltage regulator stands out as a high-performance solution that combines efficiency, compactness, and versatility. Its robust design and comprehensive feature set make it a top choice for engineers looking to enhance the power management capabilities of their electronic designs. With the VT1626SFQX, Maxim Integrated continues to demonstrate its commitment to delivering innovative and reliable power solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4911 $68.9466
13+ $9.4283 $122.5679
19+ $9.1337 $173.5403
27+ $8.8392 $238.6584
34+ $8.5447 $290.5198
46+ $7.6611 $352.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess