EN
  • EN
  • DE

LT1460KCS3-10#TRPBF

Part No LT1460KCS3-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Series Voltage Reference IC Fixed 10V V ±0.5% 40 mA SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878406-LT1460KCS3-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-10#TRPBF CAD Model

Description

Product Overview: LT1460KCS3-10#TRPBF

The LT1460KCS3-10#TRPBF is a high-precision, low-power, 10V micropower voltage reference from Analog Devices Inc. This device is part of the LT1460 series, which is renowned for its stability and accuracy in various applications, including portable battery-powered devices, measurement instruments, and precision regulators.

Key Features

  • Output Voltage: Precisely trimmed to 10V with high accuracy.
  • Temperature Stability: Excellent performance over a wide temperature range, ensuring reliable operation in different environmental conditions.
  • Low Power Consumption: Ideal for battery-operated and energy-sensitive systems due to its micropower operation.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with minimal difference between the input and output voltage, enhancing its flexibility in circuit design.
  • Package: Housed in a compact SOT-23 package, the LT1460KCS3-10#TRPBF is suitable for space-constrained applications.

Applications

  • Portable Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Precision Regulators
  • Battery Management
  • Automotive Electronics

Performance and Quality

The LT1460KCS3-10#TRPBF is designed to deliver a stable and precise reference voltage with a low temperature coefficient and minimal output noise. It is characterized by its long-term stability and robustness, which are critical for maintaining performance over the lifespan of the device. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliability for critical and demanding applications.

Environmental and Regulatory Compliance

This voltage reference is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for designers looking to create products that meet global regulatory standards for hazardous materials.

In summary, the LT1460KCS3-10#TRPBF from Analog Devices Inc. is a superior choice for designers who require a stable, accurate, and low-power voltage reference in a compact form factor. Its robust performance and compliance with environmental standards make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess