EN
  • EN
  • DE

AIC1734-30CXABG

Part No AIC1734-30CXABG
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143137-AIC1734-30CXABG
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIC1734-30CXABG CAD Model

Description

The AIC1734-30CXABG is a high-efficiency, synchronous step-down DC-DC converter manufactured by Analog Intergrations Corporation. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various portable devices and power management applications. The '30' in the part number likely refers to a 3.0V output voltage.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-powered gadgets.
  • Point-of-Load Regulation: Providing stable voltage rails for sensitive components.
  • Battery-Powered Systems: Efficiently converting battery voltage to required levels.
  • Power Management in Embedded Systems: Regulating voltage for microcontrollers and other integrated circuits.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Fixed Output Voltage: Provides a stable 3.0V output.
  • Current Limiting: Protects the converter and load from overcurrent conditions.
  • Over-Temperature Protection: Prevents damage due to excessive heat.
  • Small Package: Allows for compact designs.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption.
  • Stable Output Voltage: Ensures reliable operation of downstream components.
  • Protection Features: Safeguards the converter and load from faults.
  • Compact Design: Saves board space.

Additional Details:

The AIC1734-30CXABG typically operates with a wide input voltage range. It usually incorporates features such as soft-start to limit inrush current during startup and enable/disable control for power sequencing. The specific package type (CXABG) should be verified via the datasheet. Accurate efficiency, input voltage range, switching frequency, and other detailed specifications can be found in the manufacturer's datasheet. Proper layout and external components are critical for achieving optimal performance and stability. Consideration should be given to thermal management to ensure reliable operation at the rated output current.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess