EN
  • EN
  • DE

AME8809CEHA

Part No AME8809CEHA
Manufacturer Analog Microelectronics
Catalog Miscellaneous
Description 600mA CMOS LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Microelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817076-AME8809CEHA
Ultra Librarian 3D Model Ultra Librarian AME8809CEHA CAD Model

Description

The AME8809CEHA is a micropower voltage detector manufactured by Analog Microelectronics. This voltage detector is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage falls below a predefined threshold. It is typically used in power management applications and system monitoring.

Applications:

  • Battery Monitoring: Used to monitor battery voltage in portable devices.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies.
  • Microcontroller Reset Circuits: Triggers a reset when the supply voltage drops below a safe level.
  • Memory Protection: Protects memory contents during power failures.
  • Overvoltage Protection: In conjunction with other components, can be used for overvoltage protection.

Features:

  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Precise Threshold Voltage: Provides accurate voltage detection.
  • Open-Drain Output: Allows for flexible interfacing with other circuits.
  • Small Package: Compact size for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.

Benefits:

  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Reliable System Operation: Prevents system malfunction due to undervoltage conditions.
  • Simplified Circuit Design: Reduces the need for external components.
  • Cost-Effective Solution: Provides a low-cost solution for voltage monitoring.
  • Enhanced System Protection: Protects sensitive components from damage.

Additional Details:

The AME8809CEHA operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the threshold, the open-drain output is activated. The threshold voltage is typically fixed but can be selected from a range of options depending on the specific model. The open-drain output requires a pull-up resistor for proper operation. Refer to the Analog Microelectronics datasheet for detailed specifications, application examples, and recommended operating conditions.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess