EN
  • EN
  • DE

AT25F512B-SSH

Part No AT25F512B-SSH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817936-AT25F512B-SSH
Ultra Librarian 3D Model Ultra Librarian AT25F512B-SSH CAD Model

Description

The AT25F512B-SSH is a 512-kilobit Serial Flash memory device manufactured by Atmel (now Microchip Technology). It utilizes a Serial Peripheral Interface (SPI) for communication and is designed for non-volatile storage of firmware, configuration settings, and data in various electronic systems. Its key features include low power consumption, compact size, and reliable data retention, making it suitable for embedded applications.

Applications:

  • Storage of firmware in embedded systems
  • Configuration data storage
  • Data logging
  • Portable electronic devices (e.g., MP3 players, GPS devices)
  • Industrial control systems

Features:

  • 512-kilobit (64K x 8) Serial Flash Memory
  • Standard SPI Interface: Supports SPI Modes 0 and 3
  • Single 2.7V to 3.6V Power Supply
  • Low Power Consumption: Active, Standby, and Deep Power-Down Modes
  • Fast Read Operation
  • Hardware Write Protection
  • Page Write Mode (256 bytes per page)
  • Endurance: 100,000 Program/Erase Cycles
  • Data Retention: 20 Years
  • Small Footprint Package

Benefits:

  • Provides reliable non-volatile storage for critical data.
  • Simple SPI interface simplifies integration with microcontrollers and other host devices.
  • Low power consumption maximizes battery life in portable applications.
  • Fast read operation enables quick retrieval of stored data.
  • Hardware write protection prevents accidental modification of data.
  • Long endurance ensures reliable operation over the product's lifespan.

Technical Specifications:

The AT25F512B-SSH operates from a single 2.7V to 3.6V power supply. The SPI clock frequency can reach up to 104 MHz. The typical active current is 4 mA, and the standby current is 5 μA. The deep power-down current is 1 μA. The operating temperature range is -40°C to +85°C. The SSH indicates the specific package type, typically SOIC or TSSOP. This device supports byte and page write operations for efficient programming.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,976 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess