EN
  • EN
  • DE

LTC1443IS#TR

Part No LTC1443IS#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828599-LTC1443IS#TR
Ultra Librarian 3D Model Ultra Librarian LTC1443IS#TR CAD Model

Description

Product Overview: LTC1443IS#TR

The LTC1443IS#TR is a high-performance, dual comparator manufactured by Linear Technology, now part of Analog Devices. This precision device is designed to offer robust features for a variety of applications requiring voltage or current monitoring, level detection, and signal processing. The LTC1443IS#TR is particularly suited for portable and space-constrained applications due to its small size and low power consumption.

Key Features

  • High Precision: The LTC1443IS#TR boasts a tight offset voltage specification, providing accurate comparisons and measurements critical for sensitive electronics.
  • Low Power Consumption: With its micropower operation, it is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Dual Comparators: The integration of two comparators in a single package allows for more compact circuit designs, saving space on PCBs.
  • Fast Response Time: The device features a fast propagation delay, ensuring quick response times for critical applications where timing is essential.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, which is particularly useful in noisy environments.
  • Supply Voltage Range: The LTC1443IS#TR operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Output Latch Function: An optional latch function allows the output to be held, providing flexibility in signal processing.

Applications

The LTC1443IS#TR is versatile and can be used in numerous applications, including but not limited to:

  • Threshold detection and signal conditioning in sensor systems
  • Battery monitoring in portable devices
  • Window comparators for industrial control systems
  • Voltage level translation in mixed-voltage systems

Quality and Reliability

Linear Technology ensures that the LTC1443IS#TR meets the highest standards of quality and reliability. The device is available in a narrow SO-8 package and is specified for operation from -40°C to 85°C temperature range, making it reliable for use in harsh environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1125 $64.0125
20+ $5.8362 $116.7240
31+ $5.6537 $175.2647
43+ $5.4712 $235.2616
55+ $5.2887 $290.8785
74+ $4.7413 $350.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess