EN
  • EN
  • DE

RFP100-50TW

Part No RFP100-50TW
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 294071-RFP100-50TW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP100-50TW CAD Model

Description

The RFP100-50TW is a termination resistor manufactured by Anaren, designed for high-power applications requiring precise impedance matching and reliable performance. This resistor is a crucial component in RF and microwave systems, ensuring signal integrity and preventing unwanted reflections that can degrade system performance.

Applications

  • RF Amplifiers: Used to terminate unused ports or provide a stable load for amplifier circuits.
  • Isolators and Circulators: Employed to absorb reflected power and maintain isolation between ports.
  • Test and Measurement Equipment: Ensures accurate and reliable measurements by providing a known impedance.
  • Radar Systems: Terminates unused ports in radar transceiver modules.
  • Wireless Communication Systems: Provides impedance matching in base stations and other communication equipment.

Features

  • High Power Handling: Capable of dissipating significant power without degradation.
  • Precise Impedance Matching: Provides a consistent 50-ohm termination for optimal performance.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • Compact Size: Designed for integration into space-constrained applications.
  • Robust Construction: Built to withstand harsh environmental conditions.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and ensures accurate signal transmission.
  • Enhanced System Stability: Provides a stable load, preventing oscillations and instability in RF circuits.
  • Increased Reliability: Withstands high power levels and harsh environments, ensuring long-term performance.
  • Simplified Design: Provides a convenient and reliable termination solution, simplifying the design process.
  • Optimized Performance: Ensures that RF and microwave systems operate at their peak performance levels.

Additional Details

The RFP100-50TW typically features a flange mount for secure attachment and effective heat dissipation. Its construction often involves a ceramic substrate with a resistive element, ensuring precise impedance control and thermal stability. It's designed to meet stringent industry standards for performance and reliability. Specific electrical specifications include power rating (typically 100W), impedance (50 ohms), and frequency range, which are essential for proper application. The materials used are carefully selected for their thermal conductivity and resistance to degradation under high power conditions, ensuring the longevity of the component.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.3815 $107.3815
2+ $103.9177 $207.8354
3+ $100.4538 $301.3614
4+ $90.0611 $360.2444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess