EN
  • EN
  • DE

SNJ54ALS299W

Part No SNJ54ALS299W
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description 8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336212-SNJ54ALS299W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS299W CAD Model

Description

The SNJ54ALS299W is a high-performance, 8-bit universal shift/storage register designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit (IC) is a versatile component that can be utilized in a wide range of applications, from data manipulation to system control and signal processing.

Key Features

  • Advanced BiCMOS Technology: The SNJ54ALS299W is manufactured using Texas Instruments' state-of-the-art BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Flexible Operational Modes: This device supports multiple modes of operation, including shift left, shift right, hold, and parallel load. This flexibility allows designers to use the register for various functions within a system.
  • Parallel and Serial Data Transfer: The SNJ54ALS299W can transfer data both in parallel and serial formats, providing a high degree of interfacing flexibility for different system architectures.
  • Direct Overriding Clear: A direct clearing function is available, which allows the user to reset the entire register, ensuring reliable and predictable operation.
  • Wide Operating Temperature Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in extreme environmental conditions.

Applications

The SNJ54ALS299W is ideal for a variety of applications that require data storage or manipulation, including:

  • Microprocessor support and interfacing
  • Data communication systems
  • Instrumentation and control systems
  • Signal processing units

Quality and Reliability

As with all Texas Instruments products, the SNJ54ALS299W is designed to meet the highest standards of quality and reliability. It is subject to rigorous testing and validation to ensure optimal performance in even the most demanding applications.

Summary

In summary, the SNJ54ALS299W from Texas Instruments is a highly capable 8-bit universal shift/storage register that offers designers flexibility, high-speed performance, and reliability. Its advanced features and robust operational capabilities make it an excellent choice for a wide range of electronic systems and applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess