EN
  • EN
  • DE

S-8520A33MC-AVS-T2

Part No S-8520A33MC-AVS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063835-S-8520A33MC-AVS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520A33MC-AVS-T2 CAD Model

Description

The S-8520A33MC-AVS-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predetermined threshold. It is crucial for ensuring the stable operation of microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Protects memory devices from data corruption due to voltage fluctuations.
  • Power Management Systems: Integrates into power management circuits to monitor and control voltage levels.
  • Portable Devices: Suitable for battery-powered devices requiring stable voltage monitoring.
  • Industrial Control Systems: Ensures reliable operation of control systems by monitoring power supply stability.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages such as SOT-23, enabling high-density board layouts.
  • Adjustable Detection Voltage: Offers various preset detection voltages to accommodate different system requirements (3.3V in this case).
  • Hysteresis: Includes hysteresis to prevent chattering during voltage fluctuations.
  • Open Drain Output: The output is open drain, allowing for flexible connection to various logic levels.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits

  • Ensures System Stability: Prevents system malfunction due to voltage drops, enhancing overall reliability.
  • Protects Data Integrity: Safeguards memory devices from data corruption during power fluctuations.
  • Extends Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated features reduce the need for external components, simplifying board layout.
  • Reduces System Downtime: By preventing voltage-related failures, downtime is minimized.

Additional Details

The S-8520A33MC-AVS-T2 voltage detector operates with a typical supply voltage range, and its output is an open-drain configuration. This allows for easy integration into various digital circuits. The device's hysteresis feature prevents unwanted oscillations near the threshold voltage, ensuring stable operation. The small SOT-23 package makes it ideal for space-constrained applications. The detection voltage is factory preset at 3.3V, indicated by “33” in the part number, and it provides excellent accuracy under varying temperature and load conditions.

This voltage detector is a reliable and efficient solution for safeguarding electronic systems against voltage fluctuations, ensuring stable and dependable performance across a wide range of applications.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess