EN
  • EN
  • DE

X3C09P1-03SR

Part No X3C09P1-03SR
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 403921-X3C09P1-03SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X3C09P1-03SR CAD Model

Description

The Anaren X3C09P1-03SR is a surface mount coupler designed for use in a variety of RF and microwave applications. This coupler is engineered to provide accurate signal splitting or combining with minimal insertion loss and excellent isolation. Its compact size and surface mount design make it suitable for use in densely populated circuit boards.

Applications

  • Wireless Communication Systems: Used in cellular base stations, Wi-Fi routers, and other wireless communication equipment for signal splitting and combining.
  • Radar Systems: Employed in radar systems for signal distribution and power combining.
  • Satellite Communication: Integrated into satellite communication equipment for signal splitting and combining in transceivers.
  • Test and Measurement Equipment: Used in test and measurement instruments for signal splitting and power measurement.
  • Medical Imaging: Employed in medical imaging equipment for signal distribution and processing.

Features

  • Surface Mount Design: Allows for easy integration into densely populated circuit boards.
  • High Isolation: Provides high isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal loss, ensuring efficient power transfer.
  • Wide Frequency Range: Operates over a wide frequency range, suitable for various applications.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Efficient Signal Distribution: Provides efficient signal splitting and combining, improving system performance.
  • Reduced Signal Interference: High isolation minimizes signal interference, ensuring signal integrity.
  • Easy Integration: Surface mount design simplifies integration into circuit boards.
  • Reliable Performance: Ensures reliable operation over a wide range of operating conditions.
  • Compact Design: Small size allows for use in space-constrained applications.

Additional Details

The Anaren X3C09P1-03SR surface mount coupler is designed to provide efficient and reliable signal splitting and combining in RF and microwave applications. Its high isolation and low insertion loss ensure minimal signal interference and efficient power transfer. The coupler's surface mount design allows for easy integration into densely populated circuit boards. Its compact size makes it suitable for space-constrained applications. The device is designed to operate over a wide frequency range, making it versatile for use in various systems. The X3C09P1-03SR is RoHS compliant, ensuring environmental friendliness. The coupler provides a cost-effective solution for signal distribution and power combining in a variety of RF and microwave systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0769 $58.4611
46+ $2.5248 $116.1408
71+ $2.4451 $173.6021
98+ $2.3666 $231.9268
127+ $2.2881 $290.5887
169+ $2.0513 $346.6697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess